Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0605HB

Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1027-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1027-ND
DC Brushless Fans (BLDC) 603-1027-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 5Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7227 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 5Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7227
Axial Fan, 60Mm, 5Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7227
AXIAL FAN, 60MM, 5VDC, 15.36CFM, 32DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 5VDC, 15.36CFM, 32DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1027-ND 77AH7227
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 5Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.4 SCFM (26.18 m³/hr) 15.36 SCFM (26.11 m³/hr)
Maximum Static Pressure 0.1550 in H2O (0.2896 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
6038-5 Series 24 V (Voltage) and 13.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details