Delta Electronics (Americas) Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans AFB0505HD

Description
AXIAL FAN, 50MM, 5VDC, 15.79CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.65W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 5VDC, 15.79CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.65W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7183 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7183
Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7183
AXIAL FAN, 50MM, 5VDC, 15.79CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.65W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 15.79CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.65W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7183
Product Name Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.79 SCFM (26.84 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details