AXIAL FAN, 40MM, 12V, 8.154CFM, 31.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.154CFM; Noise Rating:31.5dBA; Power Rating:600mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 77AH7149 |
| Product Name | Axial Fan, 40Mm, 12V, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8.15 SCFM (13.86 m³/hr) |
| Nominal Voltage | 12 volts |