Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 1.8 CFM (0.050m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB02512HA-CF00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.8 SCFM (3.06 m³/hr) |
| Maximum Static Pressure | 0.1760 in H2O (0.3288 Torr) |
| Maximum Sound Level | 23.5 dbA |
| Nominal Voltage | 12 volts |