PWR ENT RCPT IEC320-C20 PANEL QC
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 1144-1052-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other |
| Mounting Style | Panel |
| Termination Types | Quick Connect - 0.250" (6.3mm) |
| Standards / Certifications | UL; CSA; VDE; CSA, UL, VDE |