Delta Electronics (Americas) Fixed Inductors 1210HS-563EJFS

Description
56µH Unshielded Wirewound Inductor 85mA 4.9Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 85mA 4.9Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1020-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1020-2-ND
Fixed Inductors 2035-1020-2-ND
56µH Unshielded Wirewound Inductor 85mA 4.9Ohm 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 85mA 4.9Ohm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1020-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details