Delta Electronics (Americas) Fixed Inductors 1210HS-273EMFS

Description
27µH Unshielded Wirewound Inductor 125mA 3.1Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 125mA 3.1Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1210HS-273EMFSTR-ND - DigiKey
Thief River Falls, MN, United States
27µH Unshielded Wirewound Inductor 125mA 3.1Ohm 1210 (3225 Metric)

27µH Unshielded Wirewound Inductor 125mA 3.1Ohm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1210HS-273EMFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C681KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers