Delta Electronics (Americas) Fixed Inductors 1210HS-123EJFS

Description
12µH Unshielded Wirewound Inductor 180mA 2Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 180mA 2Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1210HS-123EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
12µH Unshielded Wirewound Inductor 180mA 2Ohm 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 180mA 2Ohm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1210HS-123EJFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details