Delta Electronics (Americas) Power Line Filter Modules - 10DKAG5 10DKAG5

Description
Manufacturer: Delta Electronics Win Source Part Number: 1121040-10DKAG5 Series: DK Termination Style: Quick Connect Operating Temperature Range: -25°C ~ 100°C Approvals: CSA, UR, VDE Applications: General Inductance: 1.7mH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Family Name: DK Voltage - Rated AC: 115V, 250V Frequency - Operating: 50/60Hz Categories: Filters Manufacturer Homepage: www.deltaww.com Alternative Parts (Cross-Reference): 853-10/016; Introduction Date: March 28, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 1121040-10DKAG5 Series: DK Termination Style: Quick Connect Operating Temperature Range: -25°C ~ 100°C Approvals: CSA, UR, VDE Applications: General Inductance: 1.7mH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Family Name: DK Voltage - Rated AC: 115V, 250V Frequency - Operating: 50/60Hz Categories: Filters Manufacturer Homepage: www.deltaww.com Alternative Parts (Cross-Reference): 853-10/016; Introduction Date: March 28, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - 10DKAG5
10DKAG5
Power Line Filter Modules - 10DKAG5 10DKAG5
Manufacturer: Delta Electronics Win Source Part Number: 1121040-10DKAG5 Series: DK Termination Style: Quick Connect Operating Temperature Range: -25°C ~ 100°C Approvals: CSA, UR, VDE Applications: General Inductance: 1.7mH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Family Name: DK Voltage - Rated AC: 115V, 250V Frequency - Operating: 50/60Hz Categories: Filters Manufacturer Homepage: www.deltaww.com Alternative Parts (Cross-Reference): 853-10/016; Introduction Date: March 28, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Win Source Part Number: 1121040-10DKAG5
Series: DK
Termination Style: Quick Connect
Operating Temperature Range: -25°C ~ 100°C
Approvals: CSA, UR, VDE
Applications: General
Inductance: 1.7mH
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 10A
Family Name: DK
Voltage - Rated AC: 115V, 250V
Frequency - Operating: 50/60Hz
Categories: Filters
Manufacturer Homepage: www.deltaww.com
Alternative Parts (Cross-Reference): 853-10/016;
Introduction Date: March 28, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 10DKAG5
Product Name Power Line Filter Modules - 10DKAG5
Unlock Full Specs
to access all available technical data

Similar Products

2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o26119630 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1215 to 1400 MHz
View Details