Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors 1008HS-333EJFS

Description
Win Source Part Number: 994382-1008HS-333EJF S Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008HS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 4Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Other Names: 2035-1008HS-333EJFSD KR,2035-1008HS-333EJ FSCT,1008HS-333EJFS- ND,2035-1008HS-333EJ FSTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 994382-1008HS-333EJF S Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008HS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 4Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Other Names: 2035-1008HS-333EJFSD KR,2035-1008HS-333EJ FSCT,1008HS-333EJFS- ND,2035-1008HS-333EJ FSTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
994382-1008HS-333EJFS
Inductors, Coils, Chokes - Fixed Inductors 994382-1008HS-333EJFS
Win Source Part Number: 994382-1008HS-333EJF S Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008HS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 4Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Other Names: 2035-1008HS-333EJFSD KR,2035-1008HS-333EJ FSCT,1008HS-333EJFS- ND,2035-1008HS-333EJ FSTR Product Status: Obsolete

Win Source Part Number: 994382-1008HS-333EJFS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1008HS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 4Ohm
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Other Names: 2035-1008HS-333EJFSDKR,2035-1008HS-333EJFSCT,1008HS-333EJFS-ND,2035-1008HS-333EJFSTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 994382-1008HS-333EJFS
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details