Delta Electronics (Americas) Fixed Inductors 0805CT-8N2EJTS

Description
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1166-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1166-1-ND
Fixed Inductors 2035-1166-1-ND
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1166-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1166-2-ND
Fixed Inductors 2035-1166-2-ND
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1166-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1166-6-ND
Fixed Inductors 2035-1166-6-ND
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1166-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details