Delta Electronics (Americas) Fixed Inductors 0805CT-820EKTS

Description
82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1165-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1165-1-ND
Fixed Inductors 2035-1165-1-ND
82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1165-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1165-2-ND
Fixed Inductors 2035-1165-2-ND
82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1165-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1165-6-ND
Fixed Inductors 2035-1165-6-ND
82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 500mA 440mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1165-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
250MHz 480mA Inductor and Choke - 71-0402CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details