Delta Electronics (Americas) Fixed Inductors 0805CT-470EJTS

Description
47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1151-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1151-6-ND
Fixed Inductors 2035-1151-6-ND
47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1151-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1151-2-ND
Fixed Inductors 2035-1151-2-ND
47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1151-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1151-1-ND
Fixed Inductors 2035-1151-1-ND
47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 600mA 390mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1151-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers