Delta Electronics (Americas) Fixed Inductors 0805CT-390EJTS

Description
39nH Unshielded Wirewound Inductor 600mA 330mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 330mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1146-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1146-1-ND
Fixed Inductors 2035-1146-1-ND
39nH Unshielded Wirewound Inductor 600mA 330mOhm 0805 (2012 Metric)

39nH Unshielded Wirewound Inductor 600mA 330mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1146-2-ND
Fixed Inductors 2035-1146-2-ND
39nH Unshielded Wirewound Inductor 600mA 330mOhm 0805 (2012 Metric)

39nH Unshielded Wirewound Inductor 600mA 330mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1146-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N5 0402DC-8N5XJRW , 0402DC-8N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details