Delta Electronics (Americas) Fixed Inductors 0805CT-332EJFS

Description
3.3µH Unshielded Wirewound Inductor 450mA 1.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 450mA 1.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CT-332EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 450mA 1.4Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 450mA 1.4Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CT-332EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 450mA 1.4Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 450mA 1.4Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CT-332EJFSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details