Delta Electronics (Americas) Fixed Inductors 0805CT-150EGTS

Description
15nH Unshielded Wirewound Inductor 800mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 800mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1126-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1126-1-ND
Fixed Inductors 2035-1126-1-ND
15nH Unshielded Wirewound Inductor 800mA 100mOhm 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1126-2-ND
Fixed Inductors 2035-1126-2-ND
15nH Unshielded Wirewound Inductor 800mA 100mOhm 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 800mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1126-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0028 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details