Delta Electronics (Americas) Fixed Inductors 0805CT-121EJTS

Description
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1124-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1124-6-ND
Fixed Inductors 2035-1124-6-ND
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1124-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1124-2-ND
Fixed Inductors 2035-1124-2-ND
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1124-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1124-1-ND
Fixed Inductors 2035-1124-1-ND
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1124-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers