Delta Electronics (Americas) Fixed Inductors 0805CT-100EJTS

Description
10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1112-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1112-6-ND
Fixed Inductors 2035-1112-6-ND
10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1112-1-ND
Fixed Inductors 2035-1112-1-ND
10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1112-2-ND
Fixed Inductors 2035-1112-2-ND
10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 800mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1112-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details