Delta Electronics (Americas) Fixed Inductors 0805CS-910EKTS

Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1328-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1328-2-ND
Fixed Inductors 2035-1328-2-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1328-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639D331N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details