Delta Electronics (Americas) Fixed Inductors 0805CS-821EJFS

Description
820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-821EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-821EJFSDKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-821EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 500mA 550mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-821EJFSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details