Delta Electronics (Americas) Fixed Inductors 0805CS-751EGTS

Description
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1311-2-ND
Fixed Inductors 2035-1311-2-ND
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1311-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226271KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details