Delta Electronics (Americas) Fixed Inductors 0805CS-720EGTS

Description
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-720EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-720EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-720EGTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details