Delta Electronics (Americas) Fixed Inductors 0805CS-6N2EJTS

Description
6.2nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-6N2EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
6.2nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

6.2nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-6N2EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
6.2nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

6.2nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-6N2EJTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data