Delta Electronics (Americas) Fixed Inductors 0805CS-682EJFS

Description
6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-682EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)

6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-682EJFSDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)

6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-682EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)

6.8µH Unshielded Wirewound Inductor 200mA 2.7Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-682EJFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details