Delta Electronics (Americas) Fixed Inductors 0805CS-560EJTS

Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1285-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1285-1-ND
Fixed Inductors 2035-1285-1-ND
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1285-2-ND
Fixed Inductors 2035-1285-2-ND
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1285-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details