Delta Electronics (Americas) Fixed Inductors 0805CS-472EJFS

Description
4.7µH Unshielded Wirewound Inductor 200mA 2.1Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 200mA 2.1Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-472EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 200mA 2.1Ohm 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 200mA 2.1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-472EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 200mA 2.1Ohm 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 200mA 2.1Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-472EJFSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176783-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details