Delta Electronics (Americas) Fixed Inductors 0805CS-431EGTS

Description
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-431EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-431EGTSDKR-ND - DigiKey
Thief River Falls, MN, United States
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-431EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-431EGTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details