Delta Electronics (Americas) Fixed Inductors 0805CS-430EKTS

Description
43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-430EKTSDKR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-430EKTSCT-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-430EKTSTR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

43nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-430EKTSDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details