Delta Electronics (Americas) Fixed Inductors 0805CS-3N3EKTS

Description
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1268-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1268-1-ND
Fixed Inductors 2035-1268-1-ND
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1268-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1268-2-ND
Fixed Inductors 2035-1268-2-ND
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1268-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1268-6-ND
Fixed Inductors 2035-1268-6-ND
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1268-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details