Delta Electronics (Americas) Fixed Inductors 0805CS-3N0EKTS

Description
3nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1266-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1266-1-ND
Fixed Inductors 2035-1266-1-ND
3nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

3nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1266-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1266-2-ND
Fixed Inductors 2035-1266-2-ND
3nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

3nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1266-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Surface Mount Inductors - 2469834 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details