Delta Electronics (Americas) Fixed Inductors 0805CS-361EKTS

Description
360nH Unshielded Wirewound Inductor 300mA 1.45Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
360nH Unshielded Wirewound Inductor 300mA 1.45Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1258-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1258-2-ND
Fixed Inductors 2035-1258-2-ND
360nH Unshielded Wirewound Inductor 300mA 1.45Ohm 0805 (2012 Metric)

360nH Unshielded Wirewound Inductor 300mA 1.45Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1258-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1258-1-ND
Fixed Inductors 2035-1258-1-ND
360nH Unshielded Wirewound Inductor 300mA 1.45Ohm 0805 (2012 Metric)

360nH Unshielded Wirewound Inductor 300mA 1.45Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1258-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details