Delta Electronics (Americas) Fixed Inductors 0805CS-330EGTS

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1244-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1244-2-ND
Fixed Inductors 2035-1244-2-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1244-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1244-1-ND
Fixed Inductors 2035-1244-1-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-330EGTS
853412-0805CS-330EGTS
Fixed Inductors - 0805CS-330EGTS 853412-0805CS-330EGTS
Manufacturer: Delta Electronics Win Source Part Number: 853412-0805CS-330EGT S Series: 0805CS Features: 33 nH Inductor 500 mA Package: Reel - TR Family Name: 0805CS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-1244-6, 2035-1244-2, 0805CS-330EGTS-ND, 2035-1244-1

Manufacturer: Delta Electronics
Win Source Part Number: 853412-0805CS-330EGTS
Series: 0805CS
Features: 33 nH Inductor 500 mA
Package: Reel - TR
Family Name: 0805CS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1244-6, 2035-1244-2, 0805CS-330EGTS-ND, 2035-1244-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1244-2-ND 853412-0805CS-330EGTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-330EGTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details