Delta Electronics (Americas) Fixed Inductors 0805CS-301EGTS

Description
300nH Unshielded Wirewound Inductor 330mA 1.2Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
300nH Unshielded Wirewound Inductor 330mA 1.2Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-301EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
300nH Unshielded Wirewound Inductor 330mA 1.2Ohm 0805 (2012 Metric)

300nH Unshielded Wirewound Inductor 330mA 1.2Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-301EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
300nH Unshielded Wirewound Inductor 330mA 1.2Ohm 0805 (2012 Metric)

300nH Unshielded Wirewound Inductor 330mA 1.2Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-301EGTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N1 0402DC-5N1XJRW , 0402DC-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details