Delta Electronics (Americas) Fixed Inductors 0805CS-2N7EKTS

Description
2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1238-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1238-6-ND
Fixed Inductors 2035-1238-6-ND
2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1238-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1238-2-ND
Fixed Inductors 2035-1238-2-ND
2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1238-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1238-1-ND
Fixed Inductors 2035-1238-1-ND
2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

2.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1238-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers