Delta Electronics (Americas) Fixed Inductors 0805CS-240EKTS

Description
24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1221-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1221-1-ND
Fixed Inductors 2035-1221-1-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1221-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1221-6-ND
Fixed Inductors 2035-1221-6-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1221-2-ND
Fixed Inductors 2035-1221-2-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1221-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers