Delta Electronics (Americas) Fixed Inductors 0805CS-181EKTS

Description
180nH Unshielded Wirewound Inductor 400mA 640mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 400mA 640mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1203-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1203-1-ND
Fixed Inductors 2035-1203-1-ND
180nH Unshielded Wirewound Inductor 400mA 640mOhm 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 400mA 640mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1203-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1203-2-ND
Fixed Inductors 2035-1203-2-ND
180nH Unshielded Wirewound Inductor 400mA 640mOhm 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 400mA 640mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1203-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers