Delta Electronics (Americas) Fixed Inductors - 0805CQ-160EJTS 0805CQ-160EJTS

Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 750906-0805CQ-160EJT S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 16nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 2.95GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.060" (1.52mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.065" W (2.29mm x 1.65mm) Q at Freq: 72 at 500MHz Current Rating (Amps): 1.5A Inductance Frequency - Test: 250MHz
Request a Quote
Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 750906-0805CQ-160EJT S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 16nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 2.95GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.060" (1.52mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.065" W (2.29mm x 1.65mm) Q at Freq: 72 at 500MHz Current Rating (Amps): 1.5A Inductance Frequency - Test: 250MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0805CQ-160EJTS
750906-0805CQ-160EJTS
Fixed Inductors - 0805CQ-160EJTS 750906-0805CQ-160EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 750906-0805CQ-160EJT S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 16nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 2.95GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.060" (1.52mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.065" W (2.29mm x 1.65mm) Q at Freq: 72 at 500MHz Current Rating (Amps): 1.5A Inductance Frequency - Test: 250MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 750906-0805CQ-160EJTS
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 16nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 2.95GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.060" (1.52mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.065" W (2.29mm x 1.65mm)
Q at Freq: 72 at 500MHz
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 250MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 750906-0805CQ-160EJTS
Product Name Fixed Inductors - 0805CQ-160EJTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details