Delta Electronics (Americas) Fixed Inductors 0603HP-8N7EGTS

Description
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-8N7EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-8N7EGTS-ND
Fixed Inductors 0603HP-8N7EGTS-ND
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm 0603 (1608 Metric)

8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-8N7EGTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details