Delta Electronics (Americas) Fixed Inductors 0603HP-820EJTS

Description
82nH Unshielded Wirewound Inductor 510mA 46mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 510mA 46mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-820EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-820EJTS-ND
Fixed Inductors 0603HP-820EJTS-ND
82nH Unshielded Wirewound Inductor 510mA 46mOhm 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 510mA 46mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-820EJTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details