Delta Electronics (Americas) Fixed Inductors 0603HP-3N3ECTS

Description
3.3nH Unshielded Wirewound Inductor 1.9A 24mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 1.9A 24mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-3N3ECTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-3N3ECTS-ND
Fixed Inductors 0603HP-3N3ECTS-ND
3.3nH Unshielded Wirewound Inductor 1.9A 24mOhm 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 1.9A 24mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-3N3ECTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details