30nH Unshielded Wirewound Inductor 920mA 130mOhm 0603 (1608 Metric)
DigiKey | |
---|---|
Product Category | Chip Inductors |
Product Number | 0603HP-300EJTS-ND |
Product Name | Fixed Inductors |
Core Material | Ceramic; Drum Core, Wirewound |
Inductance Tolerance | 5 (+/- %) |
DCR | 0.1300 ohms |
Q Factor | 49 |