West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.
West Coast Magnetics | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 203-07 |
Product Name | SMD RF Inductor |
Mounting Option | Surface Mount Technology |
Application | RF Choke |
Configuration | Fixed |
Inductance Range | 0.1200 microH |