Delta Electronics (Americas) Fixed Inductors 0603HP-2N2EDTS

Description
2.2nH Unshielded Wirewound Inductor 900mA 180mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 900mA 180mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-2N2EDTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-2N2EDTS-ND
Fixed Inductors 0603HP-2N2EDTS-ND
2.2nH Unshielded Wirewound Inductor 900mA 180mOhm 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 900mA 180mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-2N2EDTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126040P - RS Components, Ltd.
Specs
Inductance Range 820 microH
Rated DC Current 170 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details