Delta Electronics (Americas) Fixed Inductors 0603HP-270EGTS

Description
27nH Unshielded Wirewound Inductor 780mA 150mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 780mA 150mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-270EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-270EGTS-ND
Fixed Inductors 0603HP-270EGTS-ND
27nH Unshielded Wirewound Inductor 780mA 150mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 780mA 150mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-270EGTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details