Delta Electronics (Americas) Fixed Inductors 0603HP-251EKTS

Description
250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-251EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-251EKTS-ND
Fixed Inductors 0603HP-251EKTS-ND
250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)

250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-251EKTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Surface Mount Inductors - 2567619P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details