Delta Electronics (Americas) Fixed Inductors 0603CS-820EJTS

Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-820EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-820EJTS-ND
Fixed Inductors 0603CS-820EJTS-ND
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-820EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details