Delta Electronics (Americas) Fixed Inductors 0603CS-720EJTS

Description
72nH Unshielded Wirewound Inductor 600mA 490mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 600mA 490mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-720EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-720EJTS-ND
Fixed Inductors 0603CS-720EJTS-ND
72nH Unshielded Wirewound Inductor 600mA 490mOhm 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 600mA 490mOhm 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Surplus - 0603CS-720EJTS
759338-0603CS-720EJTS
Electronic Surplus - 0603CS-720EJTS 759338-0603CS-720EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 759338-0603CS-720EJT S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 72nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 1.7GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 490mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.040" (1.02mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm) Q at Freq: 34 at 150MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 150MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 759338-0603CS-720EJTS
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 72nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 1.7GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 490mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.040" (1.02mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm)
Q at Freq: 34 at 150MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 150MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0603CS-720EJTS-ND 759338-0603CS-720EJTS
Product Name Fixed Inductors Electronic Surplus - 0603CS-720EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers