Delta Electronics (Americas) Fixed Inductors 0603CS-620EJTS

Description
62nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-620EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-620EJTS-ND
Fixed Inductors 0603CS-620EJTS-ND
62nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)

62nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-620EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers