Delta Electronics (Americas) Fixed Inductors 0603CS-510EJTS

Description
51nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-510EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-510EJTS-ND
Fixed Inductors 0603CS-510EJTS-ND
51nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)

51nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-510EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers