3.3nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)
Manufacturer: Delta Electronics
Win Source Part Number: 853341-0603CS-3N3EJT
Series: 0603CS
Features: 3.3 nH Inductor 700 mA
Package: Reel - TR
Family Name: 0603CS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 0603CS-3N3EJTS-ND | 853341-0603CS-3N3EJTS |
| Product Name | Fixed Inductors | Fixed Inductors - 0603CS-3N3EJTS |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |